Nexperia B.V. Single FETs, MOSFETs PHP23NQ11T,127

Description
N-Channel 110V 23A (Tc) 100W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 110V 23A (Tc) 100W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-4642-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4642-ND
Single FETs, MOSFETs 1727-4642-ND
N-Channel 110V 23A (Tc) 100W (Tc) Through Hole TO-220AB

N-Channel 110V 23A (Tc) 100W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP23NQ11T,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP23NQ11T,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP23NQ11T,127
MOSFET N-CH 110V 23A TO220AB

MOSFET N-CH 110V 23A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1727-4642-ND PHP23NQ11T,127
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
 - AUIRF1405ZL-308 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers