Nexperia B.V. 40 V, 600 mA NPN switching transistor PMBT2222AQAZ

Description
NPN switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PMBT2907AQA Features and benefits High current (max. 600 mA) Low voltage (max. 40V) Leadless ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Switching and linear applications Mobile applications
Request a Quote
Description
NPN switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PMBT2907AQA Features and benefits High current (max. 600 mA) Low voltage (max. 40V) Leadless ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Switching and linear applications Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with a body size of 1.1 mm x 1 mm x 0.37 mm and visible, solderable side pads. It has a collector-emitter voltage rating of 40 V and a continuous collector current rating of 600 mA, with a peak collector current of 800 mA for single pulses up to 1 ms. The device supports Automatic Optical Inspection (AOI) of solder joints and is suited for switching and linear applications in mobile circuits.

Datasheet Summary
Powered by GS/AI

NPN switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with a body size of 1.1 mm x 1 mm x 0.37 mm and visible, solderable side pads. It has a collector-emitter voltage rating of 40 V and a continuous collector current rating of 600 mA, with a peak collector current of 800 mA for single pulses up to 1 ms. The device supports Automatic Optical Inspection (AOI) of solder joints and is suited for switching and linear applications in mobile circuits.

Suppliers

Company
Product
Description
Supplier Links
40 V, 600 mA NPN switching transistor - PMBT2222AQAZ - Nexperia B.V.
Nijmegen, Netherlands
40 V, 600 mA NPN switching transistor
PMBT2222AQAZ
40 V, 600 mA NPN switching transistor PMBT2222AQAZ
NPN switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PMBT2907AQA Features and benefits High current (max. 600 mA) Low voltage (max. 40V) Leadless ultra small SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Switching and linear applications Mobile applications

NPN switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

PNP complement: PMBT2907AQA

Features and benefits

  • High current (max. 600 mA)
  • Low voltage (max. 40V)
  • Leadless ultra small SMD plastic package
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Switching and linear applications
  • Mobile applications
Supplier's Site Datasheet
 - PMBT2222AQAZ - Rochester Electronics
Newburyport, MA, United States
PMBT2222AMB - 40 V, 600 mA NPN switching transistor

PMBT2222AMB - 40 V, 600 mA NPN switching transistor

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PMBT2222AQAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT2222AQAZDKR-ND
Single Bipolar Transistors 1727-PMBT2222AQAZDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 325mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 325mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBT2222AQAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT2222AQAZTR-ND
Single Bipolar Transistors 1727-PMBT2222AQAZTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 325mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 325mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBT2222AQAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT2222AQAZCT-ND
Single Bipolar Transistors 1727-PMBT2222AQAZCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 325mW Surface Mount DFN1010D-3

Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 325mW Surface Mount DFN1010D-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PMBT2222AQAZ
Bipolar Transistors - BJT PMBT2222AQAZ
Bipolar Transistors - BJT 40 V, 600 mA NPN switching transistor

Bipolar Transistors - BJT 40 V, 600 mA NPN switching transistor

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK3834 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK3834
Transistor, Bipolar Rohs Compliant Nexperia 29AK3834
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT2222AQAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT2222AQAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT2222AQAZ
PMBT2222AQA/SOT1215/ DFN1010D-3

PMBT2222AQA/SOT1215/DFN1010D-3

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMBT2222AQAZ PMBT2222AQAZ 1727-PMBT2222AQAZDKR-ND PMBT2222AQAZ 29AK3834 PMBT2222AQAZ
Product Name 40 V, 600 mA NPN switching transistor Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1215 SOT1215 SOT1215 3-XDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data