Nexperia B.V. Trans, Pnp, -60V, -0.6A, 0.94W, Sot1215; Transistor Polarity Nexperia PMBT2907AQA

Description
TRANS, PNP, -60V, -0.6A, 0.94W, SOT1215; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:210MHz; Power Dissipation Pd:940mW; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; TransistorRoHS Compliant: Yes
Description
TRANS, PNP, -60V, -0.6A, 0.94W, SOT1215; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:210MHz; Power Dissipation Pd:940mW; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; TransistorRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

PNP switching transistor in a leadless DFN1010D-3 (SOT1215) package measuring 1.1 mm x 1.0 mm x 0.37 mm, rated for a collector-emitter voltage of -60 V and a continuous collector current of -600 mA, with a peak collector current of -800 mA for pulses up to 1 ms. The device is AEC-Q101 qualified and has a total power dissipation of 940 mW when mounted on a 4-layer copper PCB with a 1 cm⁲ collector pad. It features a transition frequency of 210 MHz and a DC current gain ranging from 50 to 300 depending on operating conditions.

Datasheet Summary
Powered by GS/AI

PNP switching transistor in a leadless DFN1010D-3 (SOT1215) package measuring 1.1 mm x 1.0 mm x 0.37 mm, rated for a collector-emitter voltage of -60 V and a continuous collector current of -600 mA, with a peak collector current of -800 mA for pulses up to 1 ms. The device is AEC-Q101 qualified and has a total power dissipation of 940 mW when mounted on a 4-layer copper PCB with a 1 cm⁲ collector pad. It features a transition frequency of 210 MHz and a DC current gain ranging from 50 to 300 depending on operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, -60V, -0.6A, 0.94W, Sot1215; Transistor Polarity Nexperia - 79AC7196 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -60V, -0.6A, 0.94W, Sot1215; Transistor Polarity Nexperia
79AC7196
Trans, Pnp, -60V, -0.6A, 0.94W, Sot1215; Transistor Polarity Nexperia 79AC7196
TRANS, PNP, -60V, -0.6A, 0.94W, SOT1215; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:210MHz; Power Dissipation Pd:940mW; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; TransistorRoHS Compliant: Yes

TRANS, PNP, -60V, -0.6A, 0.94W, SOT1215; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:210MHz; Power Dissipation Pd:940mW; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; TransistorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 79AC7196
Product Name Trans, Pnp, -60V, -0.6A, 0.94W, Sot1215; Transistor Polarity Nexperia
Transistor Type Trans, Pnp, -60V, -0.6A, 0.94W, Sot1215; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 348938 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-TO247-4
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type 17.4 mm x 24 mm x 4.31 mm
View Details