PNP/PNP double resistor-equipped transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, designed for low current peripheral driver and digital input control applications, in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm. Each transistor supports a maximum collector-emitter voltage of -50 V and a collector current of -100 mA, with a total power dissipation of 300 mW per device. The device operates with a junction temperature up to 150 °C and is not automotive qualified.
PNP/PNP double Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PEMD10
NPN/NPN complement: PEMH10
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 PNP Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Pre-Biased Bipolar Transistor (BJT) 2 PNP Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Pre-Biased Bipolar Transistor (BJT) 2 PNP Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
PEMB10; PUMB10 - PNP/PNP resistor-equipped transistors; R1 = 2.2 kΩ, R2 = 47 kΩ SOT 6-Pin Product overview: PEMB10,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMB10,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087470-PEMB10,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
TRANS PREBIAS 2PNP 50V SOT666
TRANS PREBIAS 2PNP 50V SOT666
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PEMB10,115 | 1727-7359-6-ND | 293-PEMB10,115 | 1087470-PEMB10,115 | PEMB10,115 | PEMB10,115 |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB10,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | SOT3; SOT-666 | AEC-Q101 | SOT-563, SOT-666 | |
| Polarity | PNP | PNP; 2 PNP - Pre-Biased (Dual) | 2 PNP Pre-Biased (Dual); PNP | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |