Nexperia B.V. 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ PEMD2,315

Description
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH1 PNP/PNP complement: PEMB1 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Description
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH1 PNP/PNP complement: PEMB1 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped double transistor with 50 V collector-emitter voltage and 100 mA output current capability, featuring built-in 22 kΩ bias resistors on both transistors, packaged in an SOT666 surface-mount package measuring 1.6 mm × 1.2 mm × 0.55 mm. Designed for low-current digital applications, it simplifies circuit design by reducing component count and pick-and-place costs. Total power dissipation is 300 mW at 25 °C ambient temperature, with a junction temperature limit of 150 °C and an ambient temperature range of -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped double transistor with 50 V collector-emitter voltage and 100 mA output current capability, featuring built-in 22 kΩ bias resistors on both transistors, packaged in an SOT666 surface-mount package measuring 1.6 mm × 1.2 mm × 0.55 mm. Designed for low-current digital applications, it simplifies circuit design by reducing component count and pick-and-place costs. Total power dissipation is 300 mW at 25 °C ambient temperature, with a junction temperature limit of 150 °C and an ambient temperature range of -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ - PEMD2,315 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ
PEMD2,315
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ PEMD2,315
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH1 PNP/PNP complement: PEMB1 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications

NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PEMH1

PNP/PNP complement: PEMB1

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Low current peripheral driver
  • Controlling IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
293-PEMD2,315
Bipolar Transistor 293-PEMD2,315
TRANS PREBIAS 1NPN 1PNP SOT666 Product overview: PEMD2,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD2,315 can be used for catalog matching and distributor lookup.

TRANS PREBIAS 1NPN 1PNP SOT666 Product overview: PEMD2,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD2,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMD2,315CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMD2,315CT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMD2,315CT-ND
TRANS PREBIAS 1NPN 1PNP SOT-666

TRANS PREBIAS 1NPN 1PNP SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMD2,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMD2,315DKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMD2,315DKR-ND
TRANS PREBIAS 1NPN 1PNP SOT-666

TRANS PREBIAS 1NPN 1PNP SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMD2,315TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMD2,315TR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMD2,315TR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PEMD2,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PEMD2,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PEMD2,315
TRANS PREBIAS 1NPN 1PNP SOT666

TRANS PREBIAS 1NPN 1PNP SOT666

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PEMD2,315 293-PEMD2,315 1727-PEMD2,315CT-ND PEMD2,315
Product Name 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT666 SOT666 Tape & Reel (TR) SOT-563, SOT-666
Polarity NPN; PNP NPN; PNP
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers
PNP general purpose transistor - 2PB1219AS-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
2 suppliers
 - BC817-40W/ZLF - Rochester Electronics
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers