PNP high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted plastic package, rated for 60 V collector-emitter voltage and 3 A continuous collector current. Peak collector current is 8 A for pulses up to 1 ms. Collector-emitter saturation resistance is 100 to 225 mΩ at -1 A collector current and -50 mA base current. Maximum junction temperature is 175 °C, with total power dissipation up to 25 W when mounted to a base. Suitable for power management, load switching, linear voltage regulation, and backlighting applications.
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.
NPN complement: PHPT60603NY.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 60V 3A 110MHz 1.25W Surface Mount LFPAK56, Power-SO8
Bipolar (BJT) Transistor PNP 60V 3A 110MHz 1.25W Surface Mount LFPAK56, Power-SO8
Bipolar (BJT) Transistor PNP 60V 3A 110MHz 1.25W Surface Mount LFPAK56, Power-SO8
PHPT60603PY - 60 V, 3 A PNP high power bipolar transistor SOIC 4-Pin Product overview: PHPT60603PYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 3 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 3 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60603PYX can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 889049-PHPT60603PYX
Operating Temperature Range: 175°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 3 A 110MHz 1.25 W Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: PHPT60603
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 1727-1777-6, PHPT60603PYX,115, 934067879115, 568-11355-2, 568-11355-1, 568-11355-6, 568-11355-6-ND, 1727-1777-1, 1727-1777-2, 568-11355-2-ND, 568-11355-1-ND
TRANS PNP 60V 3A LFPAK56 PWRSO8
Bipolar Transistors - BJT BJTPNP High Power BipolarTransistor
TRANS PNP 60V 3A LFPAK56 PWRSO8
Bipolar (BJT) Single Transistor, PNP, -60 V, 110 MHz, 25 W, -3 A, 35 RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PHPT60603PYX | 1727-1777-2-ND | 276-PHPT60603PYX | 889049-PHPT60603PYX | PHPT60603PYX | PHPT60603PYX | PHPT60603PYX | 52X6203 |
| Product Name | 60 V, 3 A PNP high power bipolar transistor | Single Bipolar Transistors | 60 V 3 A SOIC Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PHPT60603PYX | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Pnp, -60 V, 110 Mhz, 25 W, -3 A, 35 Rohs Compliant Nexperia |
| VCEO | -60 volts | 60 volts | 60 volts | |||||
| IC(max) | -3 milliamps | 3000 milliamps | 3000 milliamps | |||||
| PD | 1.25 milliwatts | |||||||
| TJ | 175 C (347 F) | 175 C (347 F) | ||||||
| Package Type | SOT669 SOT669 | SC-100, SOT-669 | SOT3; LFPAK56, Power-SO8 | SC-100, SOT-669 | AEC-Q100 | TO-3 |