60 V, 10 A NPN high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted power plastic package. It has a maximum collector current of 10 A and a peak collector current of 20 A for pulses up to 1 ms. The device supports a maximum junction temperature of 175 °C and a maximum ambient temperature of 175 °C. Collector-emitter saturation resistance is 25 to 36 mΩ at 10 A collector current and 1 A base current under pulsed conditions. Thermal resistance from junction to mounting base is 6 K/W. It is qualified to AEC-Q101 for automotive applications.
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.
PNP complement: PHPT60610PY-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Power Bipolar Transistors |
| Product Number | PHPT60610NY-QX |
| Product Name | 60 V, 10 A NPN high power bipolar transistor |
| VCEO | 60 volts |