Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistor PDTD113ZUX

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113ZU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113ZU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a 50 V collector-emitter voltage, 500 mA output current capability, and built-in bias resistors (R1: 0.7-1.3 kΩ, R2/R1 ratio: 9-11). It operates at junction temperatures up to 175 °C, has a total power dissipation of up to 425 mW on a 4-layer PCB, and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a 50 V collector-emitter voltage, 500 mA output current capability, and built-in bias resistors (R1: 0.7-1.3 kΩ, R2/R1 ratio: 9-11). It operates at junction temperatures up to 175 °C, has a total power dissipation of up to 425 mW on a 4-layer PCB, and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistor - PDTD113ZUX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistor
PDTD113ZUX
50 V, 500 mA NPN resistor-equipped transistor PDTD113ZUX
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113ZU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTB113ZU

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ± 10 % resistor ratio tolerance
  • High temperature applications up to 175 °C

Applications

  • Controlling IC inputs
  • Cost-saving alternative to BC817 series in digital applications
  • Switching loads
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors - 1376968-PDTD113ZUX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
1376968-PDTD113ZUX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 1376968-PDTD113ZUX
Win Source Part Number: 1376968-PDTD113ZUX Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Package: Tape & Reel Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Product Status: Active Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Base Product Number: PDTD113 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN - Pre-Biased Current - Collector (Ic) (Max): 500 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 1 kOhms Resistor - Emitter Base (R2): 10 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 5V Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 500nA Frequency - Transition: 225 MHz Power - Max: 300 mW

Win Source Part Number: 1376968-PDTD113ZUX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Package: Tape & Reel
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: PDTD113
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 1 kOhms
Resistor - Emitter Base (R2): 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 225 MHz
Power - Max: 300 mW

Buy Now Datasheet
Singapore, Singapore
500 mA 50 V Bipolar Transistor
292-PDTD113ZUX
500 mA 50 V Bipolar Transistor 292-PDTD113ZUX
PDTD1xxxU series - 500 mA, 50 V NPN resistor-equipped transistors SC-70 3-Pin Product overview: PDTD113ZUX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD113ZUX can be used for catalog matching and distributor lookup.

PDTD1xxxU series - 500 mA, 50 V NPN resistor-equipped transistors SC-70 3-Pin Product overview: PDTD113ZUX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD113ZUX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PDTD113ZUX - Rochester Electronics
Newburyport, MA, United States
500 mA, 50 V NPN Resistor-Equipped Transistor

500 mA, 50 V NPN Resistor-Equipped Transistor

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD113ZUXTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD113ZUXTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD113ZUXTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD113ZUXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD113ZUXDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD113ZUXDKR-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD113ZUXCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD113ZUXCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD113ZUXCT-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTD113ZUX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTD113ZUX
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3180 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3180
Rf Transistor Rohs Compliant Nexperia 29AK3180
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTD113ZUX
Bipolar Transistors - Pre-Biased PDTD113ZUX
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTD113ZUX 1376968-PDTD113ZUX 292-PDTD113ZUX PDTD113ZUX 1727-PDTD113ZUXTR-ND PDTD113ZUX 29AK3180 PDTD113ZUX
Product Name 50 V, 500 mA NPN resistor-equipped transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 500 mA 50 V Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia Bipolar Transistors - Pre-Biased
Package Type SOT323; SOT323 SOT323 SOT3; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3
Polarity NPN NPN NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
 - BC817-25QCZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8009
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers