NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) surface-mounted package. Each transistor has a collector-base voltage rating of 100 V, a continuous collector current of 3 A, and a collector-emitter saturation resistance of 75 to 110 mΩ at 3 A collector current and 300 mA base current. The junction temperature rating is 175 °C, with an ambient temperature range of -55 to 175 °C. Current gain matching between transistors is within 5%. The device is suitable for applications including current mirrors, motor control, and relay replacement.
NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Matched version of PHPT610030NK.
PNP/PNP complement: PHPT610035PK
NPN/PNP complement: PHPT610035NPK
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 NPN (Dual) 100V 3A 140MHz 1.25W Surface Mount LFPAK56D
Bipolar (BJT) Transistor Array 2 NPN (Dual) 100V 3A 140MHz 1.25W Surface Mount LFPAK56D
Bipolar (BJT) Transistor Array 2 NPN (Dual) 100V 3A 140MHz 1.25W Surface Mount LFPAK56D
PHPT610035NK - NPN/NPN high power double bipolar transistor Product overview: PHPT610035NKX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PHPT610035NKX can be used for catalog matching and distributor lookup.
TRANS 2NPN 100V 3A LFPAK56D
Bipolar Transistors - BJT NPN/NPN high power double bipolar trans
TRANS 2NPN 100V 3A LFPAK56D
Bipolar Transistor Array, Dual NPN, 100 V, 1.25 W, 3 A, 10, SOT-1205 RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PHPT610035NKX | 1727-2268-6-ND | 277-PHPT610035NKX | PHPT610035NKX | PHPT610035NKX | PHPT610035NKX | 68Y7797 |
| Product Name | NPN/NPN high power double bipolar transistor | Bipolar Transistor Arrays | Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Array, Dual Npn, 100 V, 1.25 W, 3 A, 10, Sot-1205 Rohs Compliant Nexperia |
| Package Type | SOT1205 SOT1205 | SOT-1205, 8-LFPAK56 | SOT-1205, 8-LFPAK56 | AEC-Q100 | TO-3 | ||
| Polarity | NPN | 2 NPN (Dual); NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 100 volts | 100 volts |