Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087766-PH8230E,115
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 67A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 1400pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 67A LFPAK Product overview: PH8230E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 67A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 67A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH8230E,115 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1087766-PH8230E,115 | 285-PH8230E,115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH8230E,115 | 30V 67A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |