Nexperia B.V. Single FETs, MOSFETs PHP20N06T,127

Description
N-Channel 55V 20.3A (Tc) 62W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 55V 20.3A (Tc) 62W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-4640-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4640-ND
Single FETs, MOSFETs 1727-4640-ND
N-Channel 55V 20.3A (Tc) 62W (Tc) Through Hole TO-220AB

N-Channel 55V 20.3A (Tc) 62W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel TO-220 MOSFET Transistor
278-PHP20N06T,127
N-Channel TO-220 MOSFET Transistor 278-PHP20N06T,127
N-channel TrenchMOS standard level FET TO-220 3-Pin Product overview: PHP20N06T,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP20N06T,127 can be used for catalog matching and distributor lookup.

N-channel TrenchMOS standard level FET TO-220 3-Pin Product overview: PHP20N06T,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP20N06T,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP20N06T,127 - 1087829-PHP20N06T,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP20N06T,127
1087829-PHP20N06T,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP20N06T,127 1087829-PHP20N06T,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087829-PHP20N06T,12 7 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 20.3A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 483pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087829-PHP20N06T,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 20.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 483pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - PHP20N06T,127 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PHP20N06T,127
Single FETs, MOSFETs PHP20N06T,127
MOSFET N-CH 55V 20.3A TO220AB

MOSFET N-CH 55V 20.3A TO220AB

Supplier's Site Datasheet
MOSFET N-CH 55V 20.3A TO220AB - 554-PHP20N06T,127 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 20.3A TO220AB
554-PHP20N06T,127
MOSFET N-CH 55V 20.3A TO220AB 554-PHP20N06T,127
MOSFET N-CH 55V 20.3A TO220AB

MOSFET N-CH 55V 20.3A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1727-4640-ND 278-PHP20N06T,127 1087829-PHP20N06T,127 PHP20N06T,127 554-PHP20N06T,127
Product Name Single FETs, MOSFETs N-Channel TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP20N06T,127 Single FETs, MOSFETs MOSFET N-CH 55V 20.3A TO220AB
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 55 volts 55 volts 55 volts
PD 62000 milliwatts 62000 milliwatts 62000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
8 suppliers
N-channel 40 V, 20.0 mOhm standard level MOSFET in LFPAK33 - BUK7M20-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 25000 milliamps
View Details
6 suppliers