Nexperia B.V. 30V 43.4A MOSFET Transistor PHP36N03LT,127

Description
MOSFET N-CH 30V 43.4A TO220AB Product overview: PHP36N03LT,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 43.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 43.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP36N03LT,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 43.4A TO220AB Product overview: PHP36N03LT,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 43.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 43.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP36N03LT,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 43.4A MOSFET Transistor
278-PHP36N03LT,127
30V 43.4A MOSFET Transistor 278-PHP36N03LT,127
MOSFET N-CH 30V 43.4A TO220AB Product overview: PHP36N03LT,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 43.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 43.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP36N03LT,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 43.4A TO220AB Product overview: PHP36N03LT,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 43.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 43.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP36N03LT,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-4648-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4648-ND
Single FETs, MOSFETs 1727-4648-ND
N-Channel 30V 43.4A (Tc) 57.6W (Tc) Through Hole TO-220AB

N-Channel 30V 43.4A (Tc) 57.6W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP36N03LT,127 - 791770-PHP36N03LT,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP36N03LT,127
791770-PHP36N03LT,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP36N03LT,127 791770-PHP36N03LT,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 791770-PHP36N03LT,12 7 Series: TrenchMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 43.4A (Tc) Family Name: PHP36N03L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 18.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 690pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 57.6W (Tc) Rds On (Maximum) @ Id, Vgs: 17 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): FDP6030BL-NF40; FDP6030BL-NL; FDP6030BL-Q; FDP6030BL; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 791770-PHP36N03LT,127
Series: TrenchMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 43.4A (Tc)
Family Name: PHP36N03L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 690pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 57.6W (Tc)
Rds On (Maximum) @ Id, Vgs: 17 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): FDP6030BL-NF40; FDP6030BL-NL; FDP6030BL-Q; FDP6030BL;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP36N03LT,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP36N03LT,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP36N03LT,127
MOSFET N-CH 30V 43.4A TO220AB

MOSFET N-CH 30V 43.4A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-PHP36N03LT,127 1727-4648-ND 791770-PHP36N03LT,127 PHP36N03LT,127
Product Name 30V 43.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP36N03LT,127 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 57600 milliwatts 57600 milliwatts
Unlock Full Specs
to access all available technical data