Nexperia B.V. 300 V, 100 mA NPN high-voltage transistor PMBTA42,235

Description
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA92 Features and benefits High voltage (max. 300 V) AEC-Q101 qualified Applications Telephony and professional communication equipment
Request a Quote
Description
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA92 Features and benefits High voltage (max. 300 V) AEC-Q101 qualified Applications Telephony and professional communication equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a small SOT23 surface-mounted plastic package, with a maximum collector-emitter voltage of 300 V and a collector current of 100 mA. The device is AEC-Q101 qualified and has a power dissipation rating of 250 mW at 25 °C, with a junction temperature rating up to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.

Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a small SOT23 surface-mounted plastic package, with a maximum collector-emitter voltage of 300 V and a collector current of 100 mA. The device is AEC-Q101 qualified and has a power dissipation rating of 250 mW at 25 °C, with a junction temperature rating up to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
300 V, 100 mA NPN high-voltage transistor - PMBTA42,235 - Nexperia B.V.
Nijmegen, Netherlands
300 V, 100 mA NPN high-voltage transistor
PMBTA42,235
300 V, 100 mA NPN high-voltage transistor PMBTA42,235
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA92 Features and benefits High voltage (max. 300 V) AEC-Q101 qualified Applications Telephony and professional communication equipment

NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: PMBTA92

Features and benefits

  • High voltage (max. 300 V)
  • AEC-Q101 qualified

Applications

  • Telephony and professional communication equipment
Supplier's Site Datasheet
Singapore, Singapore
SMD 300V 0.1A SOT-23 Bipolar Transistor
276-PMBTA42,235
SMD 300V 0.1A SOT-23 Bipolar Transistor 276-PMBTA42,235
NPN BJT 300V 0.1A SOT-23 Surface Mount Transistor Product overview: PMBTA42,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA42,235 can be used for catalog matching and distributor lookup.

NPN BJT 300V 0.1A SOT-23 Surface Mount Transistor Product overview: PMBTA42,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA42,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-8538-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8538-2-ND
Single Bipolar Transistors 1727-8538-2-ND
Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8538-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8538-1-ND
Single Bipolar Transistors 1727-8538-1-ND
Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8538-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8538-6-ND
Single Bipolar Transistors 1727-8538-6-ND
Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBTA42,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBTA42,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBTA42,235
TRANS NPN 300V 0.1A TO236AB

TRANS NPN 300V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PMBTA42,235 276-PMBTA42,235 1727-8538-2-ND PMBTA42,235
Product Name 300 V, 100 mA NPN high-voltage transistor SMD 300V 0.1A SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
IC(max) 100 milliamps 100 milliamps
VCBO 300 volts
PD 250 milliwatts
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 1 A NPN medium power transistors - BC54-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers