Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB191NQ06LT,118 PHB191NQ06LT,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087778-PHB191NQ06LT ,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 95.6nC @ 5V Max Input Capacitance: 7665pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087778-PHB191NQ06LT ,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 95.6nC @ 5V Max Input Capacitance: 7665pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB191NQ06LT,118 - 1087778-PHB191NQ06LT,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB191NQ06LT,118
1087778-PHB191NQ06LT,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB191NQ06LT,118 1087778-PHB191NQ06LT,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087778-PHB191NQ06LT ,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 95.6nC @ 5V Max Input Capacitance: 7665pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087778-PHB191NQ06LT,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 95.6nC @ 5V
Max Input Capacitance: 7665pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 1727-3055-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-3055-1-ND
Single FETs, MOSFETs 1727-3055-1-ND
N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-3055-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-3055-2-ND
Single FETs, MOSFETs 1727-3055-2-ND
N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-3055-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-3055-6-ND
Single FETs, MOSFETs 1727-3055-6-ND
N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
55V 75A MOSFET Transistor
278-PHB191NQ06LT,118
55V 75A MOSFET Transistor 278-PHB191NQ06LT,118
MOSFET N-CH 55V 75A D2PAK Product overview: PHB191NQ06LT,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHB191NQ06LT,118 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A D2PAK Product overview: PHB191NQ06LT,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHB191NQ06LT,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHB191NQ06LT,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHB191NQ06LT,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHB191NQ06LT,118
MOSFET N-CH 55V 75A D2PAK

MOSFET N-CH 55V 75A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1087778-PHB191NQ06LT,118 1727-3055-1-ND 278-PHB191NQ06LT,118 PHB191NQ06LT,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHB191NQ06LT,118 Single FETs, MOSFETs 55V 75A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 55 volts 55 volts
PD 300000 milliwatts 300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details