PNP high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted power plastic package, rated for a Collector-Emitter Voltage of -40 V and a Collector Current of -6 A, with a peak pulsed collector current of -12 A and a collector-emitter saturation resistance of 58 to 78 mΩ under specified conditions. The device supports operation up to a junction temperature of 175 °C and is qualified to AEC-Q101 for automotive applications.
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.
NPN complement: PHPT60406NY-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Power Bipolar Transistors |
| Product Number | PHPT60406PY-QX |
| Product Name | 40 V, 6 A PNP high power bipolar transistor |
| VCEO | -40 volts |