Nexperia B.V. N-channel TrenchMOS intermediate level FET PMBF170,235

Description
Intermediate level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only. Features and benefits Saves PCB space due to small footprint Suitable for high frequency applications due to fast switching characteristics Suitable for logic level gate drive sources Applications High-speed line drivers Logic level translators Relay drivers
Request a Quote
Description
Intermediate level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only. Features and benefits Saves PCB space due to small footprint Suitable for high frequency applications due to fast switching characteristics Suitable for logic level gate drive sources Applications High-speed line drivers Logic level translators Relay drivers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode field-effect transistor using TrenchMOS technology in a SOT23 surface-mount package, measuring 2.8 to 3.0 mm in length, 1.2 to 1.4 mm in width, and 0.9 to 1.1 mm in height. It has a drain-source voltage rating of 60 V, a continuous drain current of 300 mA at 25°C, and a total power dissipation of 0.83 W. The device exhibits a drain-source on-state resistance of 2.8 to 5.3 Ω depending on gate-source voltage and temperature, with a gate-source threshold voltage ranging from 0.6 to 3.5 V across operating temperatures. Junction temperature operates from -65°C to +150°C. The part meets IEC 60134 for absolute maximum ratings and is qualified for automotive, industrial, computing, consumer, and wearable applications.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode field-effect transistor using TrenchMOS technology in a SOT23 surface-mount package, measuring 2.8 to 3.0 mm in length, 1.2 to 1.4 mm in width, and 0.9 to 1.1 mm in height. It has a drain-source voltage rating of 60 V, a continuous drain current of 300 mA at 25°C, and a total power dissipation of 0.83 W. The device exhibits a drain-source on-state resistance of 2.8 to 5.3 Ω depending on gate-source voltage and temperature, with a gate-source threshold voltage ranging from 0.6 to 3.5 V across operating temperatures. Junction temperature operates from -65°C to +150°C. The part meets IEC 60134 for absolute maximum ratings and is qualified for automotive, industrial, computing, consumer, and wearable applications.

Suppliers

Company
Product
Description
Supplier Links
N-channel TrenchMOS intermediate level FET - PMBF170,235 - Nexperia B.V.
Nijmegen, Netherlands
N-channel TrenchMOS intermediate level FET
PMBF170,235
N-channel TrenchMOS intermediate level FET PMBF170,235
Intermediate level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only. Features and benefits Saves PCB space due to small footprint Suitable for high frequency applications due to fast switching characteristics Suitable for logic level gate drive sources Applications High-speed line drivers Logic level translators Relay drivers

Intermediate level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only.

Features and benefits

  • Saves PCB space due to small footprint
  • Suitable for high frequency applications due to fast switching characteristics
  • Suitable for logic level gate drive sources

Applications

  • High-speed line drivers
  • Logic level translators
  • Relay drivers
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMBF170,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMBF170,235TR-ND
Single FETs, MOSFETs 1727-PMBF170,235TR-ND
N-Channel 60V 300mA (Ta) 830mW (Tc) Surface Mount TO-236AB

N-Channel 60V 300mA (Ta) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMBF170,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMBF170,235CT-ND
Single FETs, MOSFETs 1727-PMBF170,235CT-ND
N-Channel 60V 300mA (Ta) 830mW (Tc) Surface Mount TO-236AB

N-Channel 60V 300mA (Ta) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMBF170,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMBF170,235DKR-ND
Single FETs, MOSFETs 1727-PMBF170,235DKR-ND
N-Channel 60V 300mA (Ta) 830mW (Tc) Surface Mount TO-236AB

N-Channel 60V 300mA (Ta) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMBF170,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMBF170,235
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMBF170,235
MOSFET N-CH 60V 300MA TO236AB

MOSFET N-CH 60V 300MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number PMBF170,235 1727-PMBF170,235TR-ND PMBF170,235
Product Name N-channel TrenchMOS intermediate level FET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
 - BC807-16LVL - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers