NPN/PNP double resistor-equipped transistor with built-in 10 kΩ bias resistors and open R2 resistors, rated for 50 V collector-emitter voltage and 100 mA output current, in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm. Total power dissipation is 300 mW at 25 °C ambient, with a junction temperature rating of 150 °C. The device is not automotive qualified and uses reflow soldering as the only recommended soldering method.
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PEMH4
PNP/PNP complement: PEMB4
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
PEMD4; PUMD4 - NPN/PNP resistor-equipped transistors; R1 = 10 kOhm, R2 = open SOT 6-Pin Product overview: PEMD4,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 10 kOhm, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD4,115 can be used for catalog matching and distributor lookup.
RF TRANS, NPN/PNP, 50V, 0.1A, , SOT-666 ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP SOT666
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PEMD4,115 | 1727-PEMD4,115TR-ND | 293-PEMD4,115 | 24AJ1647 | PEMD4,115 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = open | Bipolar Transistor Arrays, Pre-Biased | 10 kOhm Bipolar Transistor | Rf Trans, Npn/pnp, 50V, 0.1A, , Sot-666 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | TO-3 | ||
| Polarity | NPN; PNP | NPN; PNP | |||
| Transistor Type | Rf Trans, Npn/pnp, 50V, 0.1A, , Sot-666 Rohs Compliant Nexperia |