Nexperia B.V. 40 V, 200 mA PNP switching transistor PMBT3906M,315

Description
PNP single switching transistor in a SOT883 (SC-101) leadless ultra small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT3904M. Features and benefits Single general-purpose switching transistor Board-space reduction AEC-Q101 qualified Ultra small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Description
PNP single switching transistor in a SOT883 (SC-101) leadless ultra small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT3904M. Features and benefits Single general-purpose switching transistor Board-space reduction AEC-Q101 qualified Ultra small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP switching transistor for general-purpose switching and amplification in a SOT883 (SC-101) leadless ultra-small SMD package measuring 1.0 × 0.6 × 0.5 mm. Maximum collector-emitter voltage is 40 V, and maximum collector current is 200 mA. Operating junction temperature ranges from -55 °C to 150 °C. AEC-Q101 qualified. Total power dissipation is 260 mW with a standard footprint and 590 mW with a 1 cm² collector pad.

Datasheet Summary
Powered by GS/AI

PNP switching transistor for general-purpose switching and amplification in a SOT883 (SC-101) leadless ultra-small SMD package measuring 1.0 × 0.6 × 0.5 mm. Maximum collector-emitter voltage is 40 V, and maximum collector current is 200 mA. Operating junction temperature ranges from -55 °C to 150 °C. AEC-Q101 qualified. Total power dissipation is 260 mW with a standard footprint and 590 mW with a 1 cm² collector pad.

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA PNP switching transistor - PMBT3906M,315 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA PNP switching transistor
PMBT3906M,315
40 V, 200 mA PNP switching transistor PMBT3906M,315
PNP single switching transistor in a SOT883 (SC-101) leadless ultra small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT3904M. Features and benefits Single general-purpose switching transistor Board-space reduction AEC-Q101 qualified Ultra small SMD plastic package Applications General-purpose switching and amplification

PNP single switching transistor in a SOT883 (SC-101) leadless ultra small Surface-Mounted Device (SMD) plastic package.

NPN complement: PMBT3904M.

Features and benefits

  • Single general-purpose switching transistor
  • Board-space reduction
  • AEC-Q101 qualified
  • Ultra small SMD plastic package

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2157-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2157-6-ND
Single Bipolar Transistors 1727-2157-6-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 590mW Surface Mount SOT-883

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 590mW Surface Mount SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1727-2157-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2157-1-ND
Single Bipolar Transistors 1727-2157-1-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 590mW Surface Mount SOT-883

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 590mW Surface Mount SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1727-2157-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2157-2-ND
Single Bipolar Transistors 1727-2157-2-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 590mW Surface Mount SOT-883

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 590mW Surface Mount SOT-883

Buy Now Datasheet
Singapore, Singapore
40 V 200 mA DFN Bipolar Transistor
276-PMBT3906M,315
40 V 200 mA DFN Bipolar Transistor 276-PMBT3906M,315
PMBT3906M - 40 V, 200 mA PNP switching transistor DFN 3-Pin Product overview: PMBT3906M,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 200 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 200 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT3906M,315 can be used for catalog matching and distributor lookup.

PMBT3906M - 40 V, 200 mA PNP switching transistor DFN 3-Pin Product overview: PMBT3906M,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 200 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 200 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT3906M,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK3840 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK3840
Transistor, Bipolar Rohs Compliant Nexperia 29AK3840
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT3906M,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT3906M,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT3906M,315
TRANS PNP 40V 0.2A SOT883

TRANS PNP 40V 0.2A SOT883

Supplier's Site
TRANS PNP 40V 0.2A SOT883 - 554-PMBT3906M,315 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 0.2A SOT883
554-PMBT3906M,315
TRANS PNP 40V 0.2A SOT883 554-PMBT3906M,315
TRANS PNP 40V 0.2A SOT883

TRANS PNP 40V 0.2A SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PMBT3906M,315 1727-2157-6-ND 276-PMBT3906M,315 29AK3840 PMBT3906M,315 554-PMBT3906M,315
Product Name 40 V, 200 mA PNP switching transistor Single Bipolar Transistors 40 V 200 mA DFN Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 40V 0.2A SOT883
Package Type SOT883 SOT883 SC-101, SOT-883 TO-3 AEC-Q101
Polarity PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers