Nexperia B.V. 40 V, 600 mA, double NPN switching transistor PMBT4401YSX

Description
Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double PNP complement: PMBT4403YS Features and benefits Double general-purpose switching transistor High current (max. 600 mA) Voltage max. 40 V AEC-Q101 qualified Applications Switching and linear amplification
Request a Quote
Description
Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double PNP complement: PMBT4403YS Features and benefits Double general-purpose switching transistor High current (max. 600 mA) Voltage max. 40 V AEC-Q101 qualified Applications Switching and linear amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double NPN switching transistor in a very small SOT363-3 (SC-88) surface-mounted plastic package, rated for a collector-emitter voltage of 40 V and a collector current of 600 mA per transistor, with AEC-Q101 qualification for automotive applications. Suitable for switching and linear amplification.

Datasheet Summary
Powered by GS/AI

Double NPN switching transistor in a very small SOT363-3 (SC-88) surface-mounted plastic package, rated for a collector-emitter voltage of 40 V and a collector current of 600 mA per transistor, with AEC-Q101 qualification for automotive applications. Suitable for switching and linear amplification.

Suppliers

Company
Product
Description
Supplier Links
40 V, 600 mA, double NPN switching transistor - PMBT4401YSX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 600 mA, double NPN switching transistor
PMBT4401YSX
40 V, 600 mA, double NPN switching transistor PMBT4401YSX
Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double PNP complement: PMBT4403YS Features and benefits Double general-purpose switching transistor High current (max. 600 mA) Voltage max. 40 V AEC-Q101 qualified Applications Switching and linear amplification

Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Double PNP complement: PMBT4403YS

Features and benefits

  • Double general-purpose switching transistor
  • High current (max. 600 mA)
  • Voltage max. 40 V
  • AEC-Q101 qualified

Applications

  • Switching and linear amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2683-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2683-6-ND
Single Bipolar Transistors 1727-2683-6-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2683-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2683-2-ND
Single Bipolar Transistors 1727-2683-2-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2683-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2683-1-ND
Single Bipolar Transistors 1727-2683-1-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
 - PMBT4401YSX - Rochester Electronics
Newburyport, MA, United States
PMBT4401YS - 40 V, 600 mA, double NPN switching transistor

PMBT4401YS - 40 V, 600 mA, double NPN switching transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1014208-PMBT4401YSX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1014208-PMBT4401YSX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1014208-PMBT4401YSX
Win Source Part Number: 1014208-PMBT4401YSX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 1V Frequency - Transition: 250MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: PMBT4401YSX-ND,568-1 3202-2,568-13202-1,1 727-2683-6,934069059 115,568-13202-1-ND,5 68-13202-6-ND,568-13 202-6,568-13202-2-ND ,1727-2683-1,1727-26 83-2 Base Product Number: PMBT4401

Win Source Part Number: 1014208-PMBT4401YSX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 1V
Frequency - Transition: 250MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: PMBT4401YSX-ND,568-13202-2,568-13202-1,1727-2683-6,934069059115,568-13202-1-ND,568-13202-6-ND,568-13202-6,568-13202-2-ND,1727-2683-1,1727-2683-2
Base Product Number: PMBT4401

Buy Now Datasheet
Singapore, Singapore
40 V 600 mA TSSOP Bipolar Transistor
276-PMBT4401YSX
40 V 600 mA TSSOP Bipolar Transistor 276-PMBT4401YSX
PMBT4401YS - 40 V, 600 mA, double NPN switching transistor TSSOP 6-Pin Product overview: PMBT4401YSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 600 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 600 mA, TSSOP, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT4401YSX can be used for catalog matching and distributor lookup.

PMBT4401YS - 40 V, 600 mA, double NPN switching transistor TSSOP 6-Pin Product overview: PMBT4401YSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 600 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 600 mA, TSSOP, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT4401YSX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PMBT4401YSX
Bipolar Transistors - BJT PMBT4401YSX
Bipolar Transistors - BJT 40V Double NPN Switching Transistor

Bipolar Transistors - BJT 40V Double NPN Switching Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT4401YSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT4401YSX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT4401YSX
TRANS NPN 40V 0.6A TO236AB

TRANS NPN 40V 0.6A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMBT4401YSX 1727-2683-6-ND PMBT4401YSX 1014208-PMBT4401YSX 276-PMBT4401YSX PMBT4401YSX PMBT4401YSX
Product Name 40 V, 600 mA, double NPN switching transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 40 V 600 mA TSSOP Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 SOT363 SOT3 TO-236AB
Polarity NPN NPN NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847B/DG/B3,215 - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 45 volts
View Details
65 V, 100 mA NPN general-purpose transistors - BC846B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
45 V, 1 A PNP medium power transistors - BC51-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers