PNP/PNP matched high power double bipolar transistor in an SOT1205 (LFPAK56D) surface-mounted package, with a maximum junction temperature of 175 °C and a collector current rating of -3 A per transistor. The device features current gain matching within 10 %, collector-emitter saturation resistance of 110 to 180 mΩ at -2 A collector current and -200 mA base current, and is qualified to AEC-Q101 for automotive applications.
PNP/PNP high power matched double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Matched version of PHPT610030PK-Q.
NPN/NPN complement: PHPT610035NK-Q.
Features and benefits
Applications
PHPT610035PK-Q/SOT12
PHPT610035PK-Q/SOT12
PHPT610035PK-Q/SOT12
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PHPT610035PK-QX | 1727-PHPT610035PK-QXTR-ND |
| Product Name | PNP/PNP matched high power double bipolar transistor | Bipolar Transistor Arrays |
| Package Type | SOT1205 SOT1205 | SOT-1205, 8-LFPAK56 |