Nexperia B.V. 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ PEMD3,315

Description
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PEMB11 NPN/NPN complement: PEMH11 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Description
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PEMB11 NPN/NPN complement: PEMH11 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped double transistor with 50 V collector-emitter voltage and 100 mA output current, featuring built-in 10 kΩ bias resistors in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm. Suitable for low current peripheral drivers and controlling IC inputs, it reduces component count and simplifies circuit design. The device is not automotive qualified and meets no specified industry standards beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped double transistor with 50 V collector-emitter voltage and 100 mA output current, featuring built-in 10 kΩ bias resistors in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm. Suitable for low current peripheral drivers and controlling IC inputs, it reduces component count and simplifies circuit design. The device is not automotive qualified and meets no specified industry standards beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ - PEMD3,315 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ
PEMD3,315
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ PEMD3,315
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PEMB11 NPN/NPN complement: PEMH11 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications

NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.

PNP/PNP complement: PEMB11

NPN/NPN complement: PEMH11

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Low current peripheral driver
  • Controlling IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
293-PEMD3,315
Bipolar Transistor 293-PEMD3,315
TRANS PREBIAS 1NPN 1PNP SOT666 Product overview: PEMD3,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD3,315 can be used for catalog matching and distributor lookup.

TRANS PREBIAS 1NPN 1PNP SOT666 Product overview: PEMD3,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD3,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMD3,315CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMD3,315CT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMD3,315CT-ND
TRANS PREBIAS 1NPN 1PNP SOT-666

TRANS PREBIAS 1NPN 1PNP SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMD3,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMD3,315DKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMD3,315DKR-ND
TRANS PREBIAS 1NPN 1PNP SOT-666

TRANS PREBIAS 1NPN 1PNP SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMD3,315TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMD3,315TR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMD3,315TR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PEMD3,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PEMD3,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PEMD3,315
TRANS PREBIAS 1NPN 1PNP SOT666

TRANS PREBIAS 1NPN 1PNP SOT666

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3365 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3365
Rf Transistor Rohs Compliant Nexperia 29AK3365
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number PEMD3,315 293-PEMD3,315 1727-PEMD3,315CT-ND PEMD3,315 29AK3365
Product Name 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia
Package Type SOT666 SOT666 Tape & Reel (TR) SOT-563, SOT-666 TO-3
Polarity NPN; PNP NPN; PNP
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
20 V, 3 A PNP low VCEsat (BISS) transistor - 2PB1424,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC816-16W-QF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers