Nexperia B.V. 40 V, 100 mA PNP general-purpose transistor PMBS3906,235

Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBS3904 Features and benefits 100 mA collector current capability Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBS3904 Features and benefits 100 mA collector current capability Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package with a 40 V collector-emitter voltage rating and 100 mA collector current capability. The device has a DC current gain of 100 to 300 at -1 V collector-emitter voltage and -10 mA collector current. Total power dissipation is 250 mW at 25 °C ambient temperature, with a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB. NPN complement is PMBS3904.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package with a 40 V collector-emitter voltage rating and 100 mA collector current capability. The device has a DC current gain of 100 to 300 at -1 V collector-emitter voltage and -10 mA collector current. Total power dissipation is 250 mW at 25 °C ambient temperature, with a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB. NPN complement is PMBS3904.

Suppliers

Company
Product
Description
Supplier Links
40 V, 100 mA PNP general-purpose transistor - PMBS3906,235 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 100 mA PNP general-purpose transistor
PMBS3906,235
40 V, 100 mA PNP general-purpose transistor PMBS3906,235
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBS3904 Features and benefits 100 mA collector current capability Applications General-purpose switching and amplification

PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

NPN complement: PMBS3904

Features and benefits

  • 100 mA collector current capability

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
40 V 100 mA Bipolar Transistor
276-PMBS3906,235
40 V 100 mA Bipolar Transistor 276-PMBS3906,235
PMBS3906 - 40 V, 100 mA PNP general-purpose transistor TO-236 3-Pin Product overview: PMBS3906,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBS3906,235 can be used for catalog matching and distributor lookup.

PMBS3906 - 40 V, 100 mA PNP general-purpose transistor TO-236 3-Pin Product overview: PMBS3906,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBS3906,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PMBS3906,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBS3906,235TR-ND
Single Bipolar Transistors 1727-PMBS3906,235TR-ND
Bipolar (BJT) Transistor PNP 40V 100mA 150MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 40V 100mA 150MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBS3906,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBS3906,235CT-ND
Single Bipolar Transistors 1727-PMBS3906,235CT-ND
TRANS PNP 40V 0.1A TO-236AB

TRANS PNP 40V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBS3906,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBS3906,235DKR-ND
Single Bipolar Transistors 1727-PMBS3906,235DKR-ND
TRANS PNP 40V 0.1A TO-236AB

TRANS PNP 40V 0.1A TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PMBS3906,235 - 1089474-PMBS3906,235 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMBS3906,235
1089474-PMBS3906,235
TRANSISTORS - Transistors (BJT) - Single - PMBS3906,235 1089474-PMBS3906,235
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089474-PMBS3906,235 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089474-PMBS3906,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRANS PNP 40V 0.1A SOT23 - 554-PMBS3906,235 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 0.1A SOT23
554-PMBS3906,235
TRANS PNP 40V 0.1A SOT23 554-PMBS3906,235
TRANS PNP 40V 0.1A SOT23

TRANS PNP 40V 0.1A SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors
Product Number PMBS3906,235 276-PMBS3906,235 1727-PMBS3906,235TR-ND 1089474-PMBS3906,235 554-PMBS3906,235
Product Name 40 V, 100 mA PNP general-purpose transistor 40 V 100 mA Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PMBS3906,235 TRANS PNP 40V 0.1A SOT23
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23)
IC(max) -100 milliamps
VCEO -40 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846BW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 8167700 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers