Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ PDTD143XTR

Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications IC inputs control Cost-saving alternative to BC807 series transistors in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications IC inputs control Cost-saving alternative to BC807 series transistors in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, designed for switching and digital control applications in a SOT23 (2.9 mm × 1.3 mm × 1 mm) surface-mounted package. It supports a maximum collector-emitter voltage of 50 V and a collector current of 500 mA, with a maximum junction temperature of 175 °C and a resistor ratio tolerance of ±10%. The device is AEC-Q101 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, designed for switching and digital control applications in a SOT23 (2.9 mm × 1.3 mm × 1 mm) surface-mounted package. It supports a maximum collector-emitter voltage of 50 V and a collector current of 500 mA, with a maximum junction temperature of 175 °C and a resistor ratio tolerance of ±10%. The device is AEC-Q101 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ - PDTD143XTR - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ
PDTD143XTR
50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ PDTD143XTR
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications IC inputs control Cost-saving alternative to BC807 series transistors in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTB143XT

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ± 10 % resistor ratio tolerance
  • High temperature applications up to 175 °C

Applications

  • IC inputs control
  • Cost-saving alternative to BC807 series transistors in digital applications
  • Switching loads
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 960110-PDTD143XTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
960110-PDTD143XTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 960110-PDTD143XTR
Win Source Part Number: 960110-PDTD143XTR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 320 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 5V Frequency - Transition: 225 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Alternative Parts (Cross-Reference): DTB123YCT116; 2SA1313-Y,LF; DTB123YUT106; DSC200200L; DSC2002R0L; DTD143ECT21693406835 1215; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 1727-8167-6,PDTD143X TR-ND,934068351215,1 727-8167-2,1727-8167 -1 Base Product Number: PDTD143

Win Source Part Number: 960110-PDTD143XTR
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 320 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 5V
Frequency - Transition: 225 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Alternative Parts (Cross-Reference): DTB123YCT116; 2SA1313-Y,LF; DTB123YUT106; DSC200200L; DSC2002R0L; DTD143ECT216934068351215;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-8167-6,PDTD143XTR-ND,934068351215,1727-8167-2,1727-8167-1
Base Product Number: PDTD143

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8167-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8167-2-ND
Single, Pre-Biased Bipolar Transistors 1727-8167-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8167-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8167-1-ND
Single, Pre-Biased Bipolar Transistors 1727-8167-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8167-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8167-6-ND
Single, Pre-Biased Bipolar Transistors 1727-8167-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
500 mA 50 V Bipolar Transistor
292-PDTD143XTR
500 mA 50 V Bipolar Transistor 292-PDTD143XTR
PDTD1xxxT series - 500 mA, 50 V NPN resistor-equipped transistors TO-236 3-Pin Product overview: PDTD143XTR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD143XTR can be used for catalog matching and distributor lookup.

PDTD1xxxT series - 500 mA, 50 V NPN resistor-equipped transistors TO-236 3-Pin Product overview: PDTD143XTR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD143XTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Brt Trans, 4.7/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Nexperia - 03AJ2487 - Newark, An Avnet Company
Chicago, IL, United States
Brt Trans, 4.7/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Nexperia
03AJ2487
Brt Trans, 4.7/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Nexperia 03AJ2487
BRT TRANS, 4.7/10KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:0.47(Ratio); RF Transistor RoHS Compliant: Yes

BRT TRANS, 4.7/10KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:0.47(Ratio); RF Transistor RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTD143XTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTD143XTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTD143XTR
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTD143XTR
Bipolar Transistors - Pre-Biased PDTD143XTR
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTD143XTR 960110-PDTD143XTR 1727-8167-2-ND 292-PDTD143XTR 03AJ2487 PDTD143XTR PDTD143XTR
Product Name 50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Single, Pre-Biased Bipolar Transistors 500 mA 50 V Bipolar Transistor Brt Trans, 4.7/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Package Type SOT23; SOT23 SOT23 SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity NPN NPN
IC(max) 500 milliamps 500 milliamps
Power Gain 70 dB
Operating Frequency 225 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
NPN general purpose transistor - 2PD1820AR-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers