300 V, 100 mA NPN/NPN high-voltage double transistor in a SOT457 (TSOP6) surface-mounted plastic package, with two electrically isolated transistors, qualified to AEC-Q101 for automotive applications.
NPN/NPN high-voltage double transistor in a small SOT457 (SC-74) Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS 2NPN 300V 100MA 6-TSOP
TRANS 2NPN 300V 100MA 6-TSOP
TRANS 2NPN 300V 100MA 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PMBTA42DS-QH | 1727-PMBTA42DS-QHDKR-ND |
| Product Name | 300 V, 100 mA NPN/NPN high-voltage double transistor | Bipolar Transistor Arrays |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |