NPN resistor-equipped transistor with built-in 4.7 kΩ bias resistors for digital switching applications, housed in a leadless DFN1010D-3 (SOT1215) package measuring 1.1 × 1.0 × 0.37 mm. It supports a maximum collector-emitter voltage of 50 V and a continuous collector current of 500 mA, with a power dissipation up to 940 mW under optimal mounting conditions. The device is AEC-Q101 qualified and features a resistor ratio tolerance of ±10%, simplifying circuit design and reducing component count. It is suitable for Automatic Optical Inspection (AOI) due to its solderable side pads and low profile.
BRT TRANSISTOR, AEC-Q101, 50V, 4.7K/4.7K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 82Y7140 |
| Product Name | Brt Transistor, Aec-Q101, 50V, 4.7K/4.7K; Digital Transistor Polarity Nexperia |
| Transistor Type | Brt Transistor, Aec-Q101, 50V, 4.7K/4.7K; Digital Transistor Polarity Nexperia |