Nexperia B.V. 40 V, 6 A PNP high power bipolar transistor PHPT60406PYX

Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60406NY. Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement
Request a Quote
Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60406NY. Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted plastic package, rated for a collector-emitter voltage of -40 V and a continuous collector current of -6 A. Peak collector current is -12 A under pulsed conditions. Collector-emitter saturation resistance is 58 to 78 mΩ at I_C = -6 A and I_B = -600 mA. Maximum junction temperature is 175 °C. Total power dissipation reaches 25 W when heatsunk to the mounting base. Suitable for power management, load switching, linear voltage regulation, backlighting, motor drive, and relay replacement applications.

Datasheet Summary
Powered by GS/AI

PNP high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted plastic package, rated for a collector-emitter voltage of -40 V and a continuous collector current of -6 A. Peak collector current is -12 A under pulsed conditions. Collector-emitter saturation resistance is 58 to 78 mΩ at I_C = -6 A and I_B = -600 mA. Maximum junction temperature is 175 °C. Total power dissipation reaches 25 W when heatsunk to the mounting base. Suitable for power management, load switching, linear voltage regulation, backlighting, motor drive, and relay replacement applications.

Suppliers

Company
Product
Description
Supplier Links
40 V, 6 A PNP high power bipolar transistor - PHPT60406PYX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 6 A PNP high power bipolar transistor
PHPT60406PYX
40 V, 6 A PNP high power bipolar transistor PHPT60406PYX
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60406NY. Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement

PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.

NPN complement: PHPT60406NY.

Features and benefits

  • High thermal power dissipation capability
  • Suitable for high temperature applications up to 175 °C
  • Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK
  • High energy efficiency due to less heat generation
  • AEC-Q101 qualified

Applications

  • Power management
  • Load switch
  • Linear mode voltage regulator
  • Backlighting applications
  • Motor drive
  • Relay replacement
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2260-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2260-1-ND
Single Bipolar Transistors 1727-2260-1-ND
Bipolar (BJT) Transistor PNP 40V 6A 110MHz 1.35W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 40V 6A 110MHz 1.35W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-2260-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2260-2-ND
Single Bipolar Transistors 1727-2260-2-ND
Bipolar (BJT) Transistor PNP 40V 6A 110MHz 1.35W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 40V 6A 110MHz 1.35W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-2260-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2260-6-ND
Single Bipolar Transistors 1727-2260-6-ND
Bipolar (BJT) Transistor PNP 40V 6A 110MHz 1.35W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 40V 6A 110MHz 1.35W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PHPT60406PYX - 889046-PHPT60406PYX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PHPT60406PYX
889046-PHPT60406PYX
TRANSISTORS - Transistors (BJT) - Single - PHPT60406PYX 889046-PHPT60406PYX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 889046-PHPT60406PYX Operating Temperature Range: 175°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 6 A 110MHz 1.35 W Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: PHPT60406 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 1727-2260-1, 1727-2260-2, 568-12546-6, 1727-2260-6, 934068571115, 568-12546-1-ND, 568-12546-2-ND, 568-12546-2, 568-12546-1, 568-12546-6-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 889046-PHPT60406PYX
Operating Temperature Range: 175°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 6 A 110MHz 1.35 W Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: PHPT60406
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 1727-2260-1, 1727-2260-2, 568-12546-6, 1727-2260-6, 934068571115, 568-12546-1-ND, 568-12546-2-ND, 568-12546-2, 568-12546-1, 568-12546-6-ND

Buy Now Datasheet
Singapore, Singapore
40 V 6 A SOIC Bipolar Transistor
276-PHPT60406PYX
40 V 6 A SOIC Bipolar Transistor 276-PHPT60406PYX
PHPT60406PY - 40 V, 6 A PNP high power bipolar transistor SOIC 4-Pin Product overview: PHPT60406PYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 6 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 6 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60406PYX can be used for catalog matching and distributor lookup.

PHPT60406PY - 40 V, 6 A PNP high power bipolar transistor SOIC 4-Pin Product overview: PHPT60406PYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 6 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 6 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60406PYX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHPT60406PYX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHPT60406PYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHPT60406PYX
TRANS PNP 40V 6A LFPAK56 PWRSO8

TRANS PNP 40V 6A LFPAK56 PWRSO8

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PHPT60406PYX
Bipolar Transistors - BJT PHPT60406PYX
Bipolar Transistors - BJT 40V 6A PNP high pwr bipolar transistor

Bipolar Transistors - BJT 40V 6A PNP high pwr bipolar transistor

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Bipolar Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PHPT60406PYX 1727-2260-1-ND 889046-PHPT60406PYX 276-PHPT60406PYX PHPT60406PYX PHPT60406PYX
Product Name 40 V, 6 A PNP high power bipolar transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PHPT60406PYX 40 V 6 A SOIC Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
VCEO -40 volts 40 volts
IC(max) -6 milliamps 6000 milliamps
PD 1.35 milliwatts
TJ 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Single Bipolar Transistors - BC807-25W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847C-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers