NPN resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current, housed in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm. Features built-in bias resistors with a 3.3 to 6.1 kΩ input resistor and a 1.91 to 2.34 resistor ratio, designed to simplify circuit design and reduce component count. Rated for junction temperatures up to 175 °C and qualified to AEC-Q101 for automotive use.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTB143XU
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped
BRT TRANS, 4.7/10KOHM, SOT-323; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:0.47(Ratio); RF Transistor RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PDTD143XUF | 1727-PDTD143XUFTR-ND | PDTD143XUF | PDTD143XUF | 03AJ2488 |
| Product Name | 50 V, 500 mA NPN resistor-equipped transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Trans, 4.7/10Kohm, Sot-323; Collector Emitter Voltage V(Br)Ceo Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | Automotive | TO-3; SOT3; SOT323 | |
| Polarity | NPN | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR) |