50 V, 500 mA NPN/NPN double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) surface-mounted plastic package with built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ, designed for digital switching in automotive and industrial applications. The device is qualified to AEC-Q101 and supports up to 500 mA output current per transistor with a maximum power dissipation of 420 mW per device at 25 °C ambient temperature. Thermal resistance from junction to ambient is 298 K/W when mounted on an FR4 PCB. The package has a 6-lead TSOP6 configuration with a pin pitch of 0.95 mm and dimensions of 2.9 mm × 1.5 mm.
50 V, 500 mA NPN/NPN double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PIMN31-Q/SOT457/SC-7
PIMN31-Q/SOT457/SC-7
PIMN31-Q/SOT457/SC-7
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PIMN31-QF | 1727-PIMN31-QFTR-ND |
| Product Name | 500 mA, 50 V NPN/NPN double resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |