NPN/PNP Resistor-Equipped double Transistor in a DFN2020-6 (SOT1118) leadless SMD plastic package, with 50 V collector-emitter voltage rating, 500 mA output current capability, and built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ. Operates over a -55 °C to 150 °C ambient temperature range and meets IEC 60134 absolute maximum ratings. Designed for digital applications, IC input control, and load switching, it reduces component count and pick-and-place costs.
NPN/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PIMN32PA
PNP/PNP complement: PIMP32PA
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-HUSON
TRANS PREBIAS 1NPN 1PNP 6-HUSON
TRANS PREBIAS 1NPN 1PNP 6-HUSON
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PIMC32PAX | 1727-PIMC32PAXDKR-ND |
| Product Name | 50 V, 500 mA NPN/PNP Resistor-Equipped double Transistor; R1 = 2.2 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT1118 SOT1118 | 6-UFDFN Exposed Pad |