PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) surface-mounted package, with a 50 V collector-emitter voltage rating and 500 mA output current capability per transistor. Built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ simplify circuit design and reduce component count. The device operates with a maximum junction temperature of 150 °C and total power dissipation of 420 mW per device on an FR4 PCB. It meets IEC 60134 absolute maximum rating standards.
PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PIMN31
NPN/PNP complement: PIMC31
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP
PIMP31 - 50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET)
TRANS PREBIAS 2PNP 50V 6TSOP
TRANSISTOR, PNP, 50V, 0.5A, SOT-457 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PIMP31X | 1727-PIMP31XTR-ND | PIMP31X | PIMP31X | 29AK3525 |
| Product Name | 50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET); R1 = 1 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 50V, 0.5A, Sot-457 Rohs Compliant Nexperia | |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SOT457 | 6-TSOP | TO-3 |
| Polarity | PNP | PNP | PNP | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |