NPN/NPN high power double bipolar transistor in an SOT1205 (LFPAK56D) surface-mounted package, with a 100 V collector-base and collector-emitter voltage rating, 3 A continuous collector current, and a maximum junction temperature of 175 °C. Current gain matching is within 5%. The device is qualified to AEC-Q101 for automotive applications and offers high thermal performance with a collector-emitter saturation resistance of 75 to 110 mΩ under specified pulsed conditions.
NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Matched version of PHPT610030NK-Q.
PNP/PNP complement: PHPT610035PK-Q
NPN/PNP complement: PHPT610035NPK-Q
Features and benefits
Applications
PHPT610035NK-Q/SOT12
PHPT610035NK-Q/SOT12
PHPT610035NK-Q/SOT12
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PHPT610035NK-QX | 1727-PHPT610035NK-QXTR-ND |
| Product Name | NPN/NPN high power double bipolar transistor | Bipolar Transistor Arrays |
| Package Type | SOT1205 SOT1205 | SOT-1205, 8-LFPAK56 |