NPN high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted plastic package, rated for 40 V collector-emitter voltage and 10 A continuous collector current, with a peak collector current of 20 A for single pulses. The junction temperature can operate up to 175 °C, and power dissipation reaches 25 W when mounted to a base with optimal thermal path. The device is designed for power management, load switching, voltage regulation, motor drive, and relay replacement applications.
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.
PNP complement: PHPT60410PY
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 40V 10A 128MHz 1.3W Surface Mount LFPAK56, Power-SO8
Bipolar (BJT) Transistor NPN 40V 10A 128MHz 1.3W Surface Mount LFPAK56, Power-SO8
Bipolar (BJT) Transistor NPN 40V 10A 128MHz 1.3W Surface Mount LFPAK56, Power-SO8
PHPT60410NY - 40 V, 10 A NPN high power bipolar transistor SOIC 4-Pin Product overview: PHPT60410NYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 10 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 10 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60410NYX can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 40V 10A NPN high power bipolar
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PHPT60410NYX | 1727-2261-2-ND | 276-PHPT60410NYX | PHPT60410NYX |
| Product Name | 40 V, 10 A NPN high power bipolar transistor | Single Bipolar Transistors | 40 V 10 A SOIC Bipolar Transistor | Bipolar Transistors - BJT |
| VCEO | 40 volts | |||
| IC(max) | 10 milliamps | |||
| PD | 1.3 milliwatts | |||
| TJ | 175 C (347 F) |