Nexperia B.V. MOSFET Transistor PH2230DLSX

Description
MOSFET N-CH LFPAK5 POWER-SO8 Product overview: PH2230DLSX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH2230DLSX can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH LFPAK5 POWER-SO8 Product overview: PH2230DLSX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH2230DLSX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-PH2230DLSX
MOSFET Transistor 278-PH2230DLSX
MOSFET N-CH LFPAK5 POWER-SO8 Product overview: PH2230DLSX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH2230DLSX can be used for catalog matching and distributor lookup.

MOSFET N-CH LFPAK5 POWER-SO8 Product overview: PH2230DLSX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH2230DLSX can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH2230DLSX - 1087748-PH2230DLSX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH2230DLSX
1087748-PH2230DLSX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH2230DLSX 1087748-PH2230DLSX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087748-PH2230DLSX Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087748-PH2230DLSX
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PH2230DLSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PH2230DLSX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PH2230DLSX
MOSFET N-CH LFPAK5 POWER-SO8

MOSFET N-CH LFPAK5 POWER-SO8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PH2230DLS/LFPAK/REEL 7" Q1/T1

MOSFET PH2230DLS/LFPAK/REEL 7" Q1/T1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-PH2230DLSX 1087748-PH2230DLSX PH2230DLSX PH2230DLSX
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH2230DLSX Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type Tape & Reel (TR) SOT3 SC-100, SOT-669
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF9Z34N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers