NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 surface-mounted package measuring 1.6 mm x 1.2 mm x 0.55 mm. Each transistor supports a collector-emitter voltage of 50 V and a maximum output current of 100 mA. The bias resistor R1 is 47 kΩ, with R2 open. Total power dissipation is 300 mW at 25 °C ambient temperature. Junction temperature rating is 150 °C. Designed for low-current digital applications including IC input control and peripheral driving, with built-in resistors to reduce component count and assembly costs.
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PEMD14
PNP/PNP complement: PEMB14
Features and benefits
Applications
Win Source Part Number: 1134157-PEMH14,115
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-666
Alternative Parts (Cross-Reference): PEMH14 115; PEMH14115;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: PEMH14 T/R,2156-PEMH14,115-
Base Product Number: PEMH14
Product Status: Not For New Designs
PEMH14; PUMH14 - NPN/NPN resistor-equipped transistors; R1 = 47 kOhm, R2 = open SOT 6-Pin Product overview: PEMH14,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMH14,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 2NPN 50V SOT-666
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 2NPN 50V SOT-666
TRANS PREBIAS 2NPN 50V SOT666
RF TRANS, DUAL NPN, 50V, 0.1A, , SOT-666 ROHS COMPLIANT: YES
TRANS PREBIAS 2NPN 50V SOT666
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PEMH14,115 | 1134157-PEMH14,115 | 293-PEMH14,115 | 1727-PEMH14,115DKR-ND | PEMH14,115 | 74AH1070 | PEMH14,115 |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = open | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | 47 kOhm Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Rf Trans, Dual Npn, 50V, 0.1A, , Sot-666 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT666 SOT666 | SOT3 | SOT-563, SOT-666 | SOT-563, SOT-666 | TO-3 | SOT-666 | |
| Polarity | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | NPN | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 100 dB |