Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistor PDTD123EUX

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C AEC-Q101 qualified Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C AEC-Q101 qualified Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nexperia RF Transistor is an NPN type with a maximum collector-emitter voltage of 50V and an output current capability of 500mA. It is housed in a compact SC-70 (SOT323) surface-mounted plastic package, making it suitable for applications where space is a constraint. This transistor features built-in bias resistors, which simplify circuit design and reduce the overall component count. It is AEC-Q101 qualified, indicating its reliability for high-temperature applications, with a maximum operating temperature of 175°C. This product serves as a cost-effective alternative to traditional transistors like the BC807 or BC817 in digital applications. The device is also RoHS compliant, aligning with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Nexperia RF Transistor is an NPN type with a maximum collector-emitter voltage of 50V and an output current capability of 500mA. It is housed in a compact SC-70 (SOT323) surface-mounted plastic package, making it suitable for applications where space is a constraint. This transistor features built-in bias resistors, which simplify circuit design and reduce the overall component count. It is AEC-Q101 qualified, indicating its reliability for high-temperature applications, with a maximum operating temperature of 175°C. This product serves as a cost-effective alternative to traditional transistors like the BC807 or BC817 in digital applications. The device is also RoHS compliant, aligning with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistor - PDTD123EUX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistor
PDTD123EUX
50 V, 500 mA NPN resistor-equipped transistor PDTD123EUX
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C AEC-Q101 qualified Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTB123EU

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ± 10 % resistor ratio tolerance
  • High temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • Controlling IC inputs
  • Cost-saving alternative to BC817 series in digital applications
  • Switching loads
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1325063-PDTD123EUX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1325063-PDTD123EUX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1325063-PDTD123EUX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325063-PDTD123EUX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 50mA, 5V Frequency - Transition: 225 MHz Supplier Device Package: SOT-323 Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 2.2 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 934068332115 Base Product Number: PDTD123 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325063-PDTD123EUX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 50mA, 5V
Frequency - Transition: 225 MHz
Supplier Device Package: SOT-323
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 2.2 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 934068332115
Base Product Number: PDTD123
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD123EUXTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD123EUXTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD123EUXTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD123EUXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD123EUXDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD123EUXDKR-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD123EUXCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD123EUXCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD123EUXCT-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Singapore, Singapore
500 mA 50 V Bipolar Transistor
292-PDTD123EUX
500 mA 50 V Bipolar Transistor 292-PDTD123EUX
PDTD1xxxU series - 500 mA, 50 V NPN resistor-equipped transistors SC-70 3-Pin Product overview: PDTD123EUX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD123EUX can be used for catalog matching and distributor lookup.

PDTD1xxxU series - 500 mA, 50 V NPN resistor-equipped transistors SC-70 3-Pin Product overview: PDTD123EUX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD123EUX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Transistor, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia - 74AH1060 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia
74AH1060
Rf Transistor, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia 74AH1060
RF TRANSISTOR, NPN, 50V, 0.5A, SC-70 ROHS COMPLIANT: YES

RF TRANSISTOR, NPN, 50V, 0.5A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTD123EUX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTD123EUX
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTD123EUX
Bipolar Transistors - Pre-Biased PDTD123EUX
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTD123EUX 1325063-PDTD123EUX 1727-PDTD123EUXTR-ND 292-PDTD123EUX 74AH1060 PDTD123EUX PDTD123EUX
Product Name 50 V, 500 mA NPN resistor-equipped transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Single, Pre-Biased Bipolar Transistors 500 mA 50 V Bipolar Transistor Rf Transistor, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3 SOT323; SC-70, SOT-323
Polarity NPN NPN NPN
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps 500 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data