PNP switching transistor in an ultra small DFN1006-3 (SOT883) leadless SMD plastic package with a height of 0.50 mm, rated for a collector-emitter voltage of -60 V and a continuous collector current of -600 mA. It has a maximum power dissipation of 250 mW and an AEC-Q101 qualification. The transition frequency is 210 MHz at a collector current of -50 mA and collector-emitter voltage of -20 V.
TRANS, PNP, -60V, -0.6A, 0.25W, SOT883; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:210MHz; Power Dissipation Pd:250mW; DC Collector Current:-600mA; DC Current Gain hFE:75hFE; Transistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 79AC7194 |
| Product Name | Trans, Pnp, -60V, -0.6A, 0.25W, Sot883; Transistor Polarity Nexperia |
| Transistor Type | Trans, Pnp, -60V, -0.6A, 0.25W, Sot883; Transistor Polarity Nexperia |