Nexperia B.V. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single PH4030DLAX

Description
Win Source Part Number: 998158-PH4030DLAX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 1,500 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Nexperia USA Inc. Other Names: 934067364115,1727-PH 4030DLAXTR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 998158-PH4030DLAX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 1,500 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Nexperia USA Inc. Other Names: 934067364115,1727-PH 4030DLAXTR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 998158-PH4030DLAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
998158-PH4030DLAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 998158-PH4030DLAX
Win Source Part Number: 998158-PH4030DLAX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 1,500 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Nexperia USA Inc. Other Names: 934067364115,1727-PH 4030DLAXTR Product Status: Obsolete

Win Source Part Number: 998158-PH4030DLAX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,500
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Nexperia USA Inc.
Other Names: 934067364115,1727-PH4030DLAXTR
Product Status: Obsolete

Buy Now
30V MOSFET Transistor - 278-PH4030DLAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V MOSFET Transistor
278-PH4030DLAX
30V MOSFET Transistor 278-PH4030DLAX
MOSFET N-CH 30V LFPAK Product overview: PH4030DLAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH4030DLAX can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V LFPAK Product overview: PH4030DLAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH4030DLAX can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PH4030DLAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PH4030DLAX
MOSFET N-CH 30V LFPAK

MOSFET N-CH 30V LFPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 998158-PH4030DLAX 278-PH4030DLAX PH4030DLAX
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers