NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ, rated for 50 V collector-emitter voltage and 500 mA output current per transistor, with a maximum total power dissipation of 420 mW per device. The device is designed for digital applications, IC input control, and switching loads, and offers reduced component count and pick and place costs. The junction temperature operates up to 150 °C, with ambient temperature range from -55 °C to 150 °C, and it meets IEC 60134 absolute maximum rating standards.
NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PIMN32
PNP/PNP complement: PIMP32
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 225MHz, 140MHz 290mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 225MHz, 140MHz 290mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 225MHz, 140MHz 290mW Surface Mount 6-TSOP
50 V, 500 mA NPN/PNP Resistor-Equipped double Transistor (RET)
TRANS PREBIAS 1NPN 1PNP 6TSOP
TRANSISTOR, NPN/PNP, 50V, 0.5A, SOT-457 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PIMC32X | 1727-PIMC32XCT-ND | PIMC32X | PIMC32X | 29AK3517 |
| Product Name | 50 V, 500 mA NPN/PNP Resistor-Equipped double Transistor (RET); R1 = 2.2 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn/pnp, 50V, 0.5A, Sot-457 Rohs Compliant Nexperia | |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SOT457 | 6-TSOP | TO-3 |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |