Nexperia B.V. Transistor, Npn/npn, 40V, 200Ma, Sot666; Transistor Polarity Nexperia PMBT3904VS

Description
TRANSISTOR, NPN/NPN, 40V, 200MA, SOT666; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:240mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN/NPN, 40V, 200MA, SOT666; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:240mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn/npn, 40V, 200Ma, Sot666; Transistor Polarity Nexperia - 75T8004 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn/npn, 40V, 200Ma, Sot666; Transistor Polarity Nexperia
75T8004
Transistor, Npn/npn, 40V, 200Ma, Sot666; Transistor Polarity Nexperia 75T8004
TRANSISTOR, NPN/NPN, 40V, 200MA, SOT666; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:240mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN/NPN, 40V, 200MA, SOT666; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:240mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 75T8004
Product Name Transistor, Npn/npn, 40V, 200Ma, Sot666; Transistor Polarity Nexperia
Transistor Type Transistor, Npn/npn, 40V, 200Ma, Sot666; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products