N-Channel 150V 28.5A (Tj) 150W (Tc) Through Hole TO-220AB
Win Source Part Number: 993762-PHP28NQ15T,12
Category: Discrete Semiconductor Products>Transistors
Series: TrenchMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 28.5A (Tj)
Rds On (Max) @ Id, Vgs: 65mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 150W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: PHP28NQ15T-ND,PHP28N
Base Product Number: PHP28NQ15
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 150V 28.5A TO220AB Product overview: PHP28NQ15T,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 28.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 28.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP28NQ15T,127 can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 28.5A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1727-4644-ND | 993762-PHP28NQ15T,127 | 278-PHP28NQ15T,127 | PHP28NQ15T,127 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 150V 28.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | Tube | TO-220; TO-220-3 |
| PD | 150000 milliwatts | 150 milliwatts |