Nexperia B.V. Bipolar Transistor Arrays, Pre-Biased PEMH9115

Description
NOW NEXPERIA PEMH9 - SMALL SIGNA
Description
NOW NEXPERIA PEMH9 - SMALL SIGNA
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN resistor-equipped bipolar transistor array with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, packaged in a plastic surface-mounted SOT666 package measuring 1.7 mm × 1.3 mm × 1.0 mm, designed for general purpose switching and amplification. Each transistor supports a maximum collector-emitter voltage of 50 V and output current of 100 mA, with total device power dissipation up to 300 mW. Operating ambient temperature ranges from -65 °C to +150 °C. Reflow soldering is the only recommended soldering method.

Datasheet Summary
Powered by GS/AI

NPN/NPN resistor-equipped bipolar transistor array with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, packaged in a plastic surface-mounted SOT666 package measuring 1.7 mm × 1.3 mm × 1.0 mm, designed for general purpose switching and amplification. Each transistor supports a maximum collector-emitter voltage of 50 V and output current of 100 mA, with total device power dissipation up to 300 mW. Operating ambient temperature ranges from -65 °C to +150 °C. Reflow soldering is the only recommended soldering method.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - PEMH9115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
PEMH9115
Bipolar Transistor Arrays, Pre-Biased PEMH9115
NOW NEXPERIA PEMH9 - SMALL SIGNA

NOW NEXPERIA PEMH9 - SMALL SIGNA

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number PEMH9115
Product Name Bipolar Transistor Arrays, Pre-Biased
Unlock Full Specs
to access all available technical data