PNP/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm, with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ, rated for 50 V collector-emitter voltage and 500 mA output current per transistor. The device supports total power dissipation up to 1 W under optimal PCB mounting conditions and operates within a junction temperature range of -55 °C to 150 °C. It is intended for digital applications, IC input control, and load switching, offering reduced component count and pick and place costs.
PNP/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PIMN32PA
NPN/PNP complement: PIMC32PA
Features and benefits
Applications
TRANS PREBIAS 2PNP 50V 6-HUSON
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PIMP32PAX | 1727-PIMP32PAXTR-ND |
| Product Name | 50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor; R1 = 2.2 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT1118 SOT1118 | 6-UFDFN Exposed Pad |