NPN/PNP resistor-equipped double transistor with 50 V collector-emitter voltage rating and 100 mA output current capability, featuring built-in 22 kΩ bias resistors R1 and R2, in a SOT666 surface-mount package measuring 1.6 mm × 1.2 mm × 0.55 mm. Operates with a maximum junction temperature of 150 °C and ambient temperature range of -55 °C to 150 °C. Meets IEC 60134 absolute maximum rating standards. Not qualified for automotive use.
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PEMH1
PNP/PNP complement: PEMB1
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP SOT666 Product overview: PEMD2,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD2,115 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
NPN/PNP resistor-equipped transistors
TRANS PREBIAS 1NPN 1PNP SOT666
TRANS PREBIAS 1NPN 1PNP SOT666
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PEMD2,115 | 293-PEMD2,115 | 1727-7546-6-ND | PEMD2,115 | PEMD2,115 | PEMD2,115 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT666 SOT666 | Tape & Reel (TR) | SOT-563, SOT-666 | SOT666 | SOT-563, SOT-666 | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |