Nexperia B.V. 40 V, 15 A PNP high power bipolar transistor PHPT60415PYX

Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60415NY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified. Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement
Request a Quote Datasheet
Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60415NY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified. Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 15 A PNP high power bipolar transistor - PHPT60415PYX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 15 A PNP high power bipolar transistor
PHPT60415PYX
40 V, 15 A PNP high power bipolar transistor PHPT60415PYX
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60415NY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified. Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement

PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.

NPN complement: PHPT60415NY

Features and benefits

  • High thermal power dissipation capability
  • High temperature applications up to 175 °C
  • Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK
  • High energy efficiency due to less heat generation
  • AEC-Q101 qualified.

Applications

  • Power management
  • Load switch
  • Linear mode voltage regulator
  • Backlighting applications
  • Motor drive
  • Relay replacement
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2390-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2390-2-ND
Single Bipolar Transistors 1727-2390-2-ND
Bipolar (BJT) Transistor PNP 40V 15A 80MHz 1.5W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 40V 15A 80MHz 1.5W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-2390-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2390-1-ND
Single Bipolar Transistors 1727-2390-1-ND
Bipolar (BJT) Transistor PNP 40V 15A 80MHz 1.5W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 40V 15A 80MHz 1.5W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-2390-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2390-6-ND
Single Bipolar Transistors 1727-2390-6-ND
Bipolar (BJT) Transistor PNP 40V 15A 80MHz 1.5W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 40V 15A 80MHz 1.5W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 80 Mhz, 1.5 W, -15 A, 30 Rohs Compliant Nexperia - 68Y7789 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 80 Mhz, 1.5 W, -15 A, 30 Rohs Compliant Nexperia
68Y7789
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 80 Mhz, 1.5 W, -15 A, 30 Rohs Compliant Nexperia 68Y7789
Bipolar (BJT) Single Transistor, PNP, -40 V, 80 MHz, 1.5 W, -15 A, 30 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -40 V, 80 MHz, 1.5 W, -15 A, 30 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PHPT60415PYX
Bipolar Transistors - BJT PHPT60415PYX
Bipolar Transistors - BJT 15A NPN High Power Bipolar Transistor

Bipolar Transistors - BJT 15A NPN High Power Bipolar Transistor

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Bipolar Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PHPT60415PYX 1727-2390-2-ND 68Y7789 PHPT60415PYX
Product Name 40 V, 15 A PNP high power bipolar transistor Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Pnp, -40 V, 80 Mhz, 1.5 W, -15 A, 30 Rohs Compliant Nexperia Bipolar Transistors - BJT
VCEO -40 volts
IC(max) -15 milliamps
PD 1.5 milliwatts
TJ 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081Q-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
7 suppliers