NPN resistor-equipped transistor with built-in bias resistors of 2.2 kΩ and 10 kΩ, designed for digital switching applications. Housed in a DFN1010D-3 (SOT1215) leadless package measuring 1.1 × 1.0 × 0.37 mm with solderable side pads, it supports a maximum collector-emitter voltage of 50 V and a continuous collector current of 500 mA. The device is AEC-Q101 qualified for automotive use and features a low profile suitable for automatic optical inspection. Resistor ratio tolerance is ±10%.
BRT TRANSISTOR, AEC-Q101, 50V, 2.2K/10K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; ResistorRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 82Y7139 |
| Product Name | Brt Transistor, Aec-Q101, 50V, 2.2K/10K; Digital Transistor Polarity Nexperia |
| Transistor Type | Brt Transistor, Aec-Q101, 50V, 2.2K/10K; Digital Transistor Polarity Nexperia |