Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package, rated for 40 V collector-emitter voltage and 600 mA collector current, with a peak collector current of 800 mA and total power dissipation up to 550 mW per device when mounted on a PCB with a 1 cm² collector pad. Qualified to AEC-Q101 for automotive applications.
Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Double PNP complement: PMBT4403YS-Q
Features and benefits
Applications
PMBT4401YS-Q/SOT363/
PMBT4401YS-Q/SOT363/
PMBT4401YS-Q/SOT363/
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PMBT4401YS-QX | 1727-PMBT4401YS-QXDKR-ND |
| Product Name | 40 V, 600 mA, double NPN switching transistor | Single Bipolar Transistors |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |