NPN/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package with a 2 mm x 2 mm x 0.65 mm body. Each transistor has a 50 V collector-emitter voltage rating, 500 mA output current capability, and built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ. The device operates with a junction temperature up to 150 °C and meets IEC 60134 for absolute maximum ratings.
NPN/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PIMN31PA
PNP/PNP complement: PIMP31PA
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-HUSON
TRANS PREBIAS 1NPN 1PNP 6-HUSON
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PIMC31PAX | 1727-PIMC31PAXCT-ND |
| Product Name | 50 V, 500 mA NPN/PNP Resistor-Equipped double Transistor; R1 = 1 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT1118 SOT1118 | 6-UFDFN Exposed Pad |