Nexperia B.V. 30V 76A MOSFET Transistor PH7030AL,115

Description
MOSFET N-CH 30V 76A LFPAK56 Product overview: PH7030AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH7030AL,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 76A LFPAK56 Product overview: PH7030AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH7030AL,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 76A MOSFET Transistor
278-PH7030AL,115
30V 76A MOSFET Transistor 278-PH7030AL,115
MOSFET N-CH 30V 76A LFPAK56 Product overview: PH7030AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH7030AL,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 76A LFPAK56 Product overview: PH7030AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH7030AL,115 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH7030AL,115 - 1006902-PH7030AL,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH7030AL,115
1006902-PH7030AL,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH7030AL,115 1006902-PH7030AL,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1006902-PH7030AL,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1270pF @ 12V Maximum Rds On at Id,Vgs: 7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1006902-PH7030AL,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1270pF @ 12V
Maximum Rds On at Id,Vgs: 7 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PH7030AL,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PH7030AL,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PH7030AL,115
MOSFET N-CH 30V 76A LFPAK56

MOSFET N-CH 30V 76A LFPAK56

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-PH7030AL,115 1006902-PH7030AL,115 PH7030AL,115
Product Name 30V 76A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH7030AL,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3; LFPAK56, Power-SO8
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 17A MOSFET Transistor - 278-AUIRFR024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers