Nexperia B.V. Single FETs, MOSFETs PHP191NQ06LT,127

Description
N-Channel 55V 75A (Tc) 300W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 55V 75A (Tc) 300W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-4639-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4639-ND
Single FETs, MOSFETs 1727-4639-ND
N-Channel 55V 75A (Tc) 300W (Tc) Through Hole TO-220AB

N-Channel 55V 75A (Tc) 300W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 55V, 75A, To-220Ab Rohs Compliant Nexperia - 74AH1102 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 75A, To-220Ab Rohs Compliant Nexperia
74AH1102
Mosfet, N-Ch, 55V, 75A, To-220Ab Rohs Compliant Nexperia 74AH1102
MOSFET, N-CH, 55V, 75A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 55V, 75A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP191NQ06LT,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP191NQ06LT,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP191NQ06LT,127
MOSFET N-CH 55V 75A TO220AB

MOSFET N-CH 55V 75A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-4639-ND 74AH1102 PHP191NQ06LT,127
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 55V, 75A, To-220Ab Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details