PNP/PNP Resistor-Equipped Transistor (RET) in a SOT666 surface-mounted plastic package measuring 1.6 mm x 1.2 mm x 0.55 mm, with built-in bias resistors R1 = 2.2 kΩ and R2 = 2.2 kΩ. Each transistor has a collector-emitter voltage rating of -50 V and a maximum output current of -100 mA. Total power dissipation for the device is 300 mW at 25 °C ambient temperature, with a maximum junction temperature of 150 °C. Designed for low current peripheral driving, IC input control, and replacement of general-purpose transistors in digital applications.
PNP/PNP Resistor-Equipped Transistor (RET) in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD)plastic package.
NPN/NPN complement: PEMH20
NPN/PNP complement: PEMD20
Features and benefits
Applications
TRANS PREBIAS 2PNP 50V SOT-666
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 2PNP 50V SOT-666
TRANS PREBIAS 2PNP 50V SOT666
RF TRANS, DUAL PNP, 50V, 0.1A, , SOT-666 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PEMB20,115 | 1727-PEMB20,115CT-ND | PEMB20,115 | 74AH1067 |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 2.2 kOhm | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Trans, Dual Pnp, 50V, 0.1A, , Sot-666 Rohs Compliant Nexperia |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | TO-3 | |
| Polarity | PNP | PNP | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |